HP logo

HP Compaq NC Compaq nc2400 Intel® Core™ Duo Processor U2500 1024M/60G 12.1" WXGA DVD+/-RW WXP Pro Notebook PC 30.7 cm (12.1") 1 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Professional

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122801
Info modified on:
22 Jan 2025, 05:03:55
End of life date:
31 Oct 2007
Short summary description HP Compaq NC Compaq nc2400 Intel® Core™ Duo Processor U2500 1024M/60G 12.1" WXGA DVD+/-RW WXP Pro Notebook PC 30.7 cm (12.1") 1 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Professional:

HP Compaq NC Compaq nc2400 Intel® Core™ Duo Processor U2500 1024M/60G 12.1" WXGA DVD+/-RW WXP Pro Notebook PC, Intel® Core™ Duo, 1.2 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 1 GB, 60 GB

Long summary description HP Compaq NC Compaq nc2400 Intel® Core™ Duo Processor U2500 1024M/60G 12.1" WXGA DVD+/-RW WXP Pro Notebook PC 30.7 cm (12.1") 1 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Professional:

HP Compaq NC Compaq nc2400 Intel® Core™ Duo Processor U2500 1024M/60G 12.1" WXGA DVD+/-RW WXP Pro Notebook PC. Processor family: Intel® Core™ Duo, Processor frequency: 1.2 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Professional. Weight: 1.29 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.