HP logo

HP Pavilion zv6251EA AMD Athlon™ 64 3200+ 2Ghz 1024MB 80GB 15,4" WXGA 39.1 cm (15.4") 1 GB DDR-SDRAM AMD Radeon Xpress 200M Windows XP Home Edition

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30062
Info modified on:
22 Jan 2025, 05:12:43
Short summary description HP Pavilion zv6251EA AMD Athlon™ 64 3200+ 2Ghz 1024MB 80GB 15,4" WXGA 39.1 cm (15.4") 1 GB DDR-SDRAM AMD Radeon Xpress 200M Windows XP Home Edition:

HP Pavilion zv6251EA AMD Athlon™ 64 3200+ 2Ghz 1024MB 80GB 15,4" WXGA, AMD Athlon, 2 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 80 GB

Long summary description HP Pavilion zv6251EA AMD Athlon™ 64 3200+ 2Ghz 1024MB 80GB 15,4" WXGA 39.1 cm (15.4") 1 GB DDR-SDRAM AMD Radeon Xpress 200M Windows XP Home Edition:

HP Pavilion zv6251EA AMD Athlon™ 64 3200+ 2Ghz 1024MB 80GB 15,4" WXGA. Processor family: AMD Athlon, Processor frequency: 2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: AMD Radeon Xpress 200M. Operating system installed: Windows XP Home Edition. Weight: 3.6 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.