HP logo

HP dx5150 SFF PC + 17" TFT Display AMD Athlon 3200+ 0.5 GB DDR-SDRAM 80 GB AMD Radeon 9600 Windows XP Professional

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94474
Info modified on:
15 Mar 2021, 15:23:30
Short summary description HP dx5150 SFF PC + 17" TFT Display AMD Athlon 3200+ 0.5 GB DDR-SDRAM 80 GB AMD Radeon 9600 Windows XP Professional:

HP dx5150 SFF PC + 17" TFT Display, 2 GHz, AMD Athlon, 0.5 GB, 80 GB, DVD-ROM, Windows XP Professional

Long summary description HP dx5150 SFF PC + 17" TFT Display AMD Athlon 3200+ 0.5 GB DDR-SDRAM 80 GB AMD Radeon 9600 Windows XP Professional:

HP dx5150 SFF PC + 17" TFT Display. Processor frequency: 2 GHz, Processor family: AMD Athlon, Processor model: 3200+. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Discrete graphics card model: AMD Radeon 9600. Operating system installed: Windows XP Professional. Power supply: 200 W. Chassis type: SFF. Product type: PC. Weight: 9.5 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.