HP logo

HP StorageWorks LTO-4 Ultrium 1840 SCSI Internal WW Tape Drive Storage drive Tape Cartridge 800 GB

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22244
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP StorageWorks LTO-4 Ultrium 1840 SCSI Internal WW Tape Drive Storage drive Tape Cartridge 800 GB:

HP StorageWorks LTO-4 Ultrium 1840 SCSI Internal WW Tape Drive, Storage drive, Tape Cartridge, SCSI, 2:1, LTO, 5.25" Half-height

Long summary description HP StorageWorks LTO-4 Ultrium 1840 SCSI Internal WW Tape Drive Storage drive Tape Cartridge 800 GB:

HP StorageWorks LTO-4 Ultrium 1840 SCSI Internal WW Tape Drive. Product type: Storage drive, Media type: Tape Cartridge, Interface: SCSI. Native capacity: 800 GB, Compressed capacity: 1.6 TB, Drive device, buffer size: 128 MB. Sustained data transfer rate (compressed): 240 MB/s, Sustained data transfer rate (native): 120 MB/s. Width: 208 mm, Depth: 85 mm, Height: 150 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.