HP logo

HP LP2465 computer monitor 61 cm (24") 1920 x 1200 pixels Black, Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
152116
Info modified on:
30 Dec 2024, 17:23:51
Short summary description HP LP2465 computer monitor 61 cm (24") 1920 x 1200 pixels Black, Silver:

HP LP2465, 61 cm (24"), 1920 x 1200 pixels, LCD, 6 ms, Black, Silver

Long summary description HP LP2465 computer monitor 61 cm (24") 1920 x 1200 pixels Black, Silver:

HP LP2465. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels. Display: LCD. Response time: 6 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black, Silver

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.