HP logo

HP ENVY 700-230qe Intel® Core™ i7 i7-4770 12 GB DDR3-SDRAM 2 TB HDD Windows 8.1 Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36517
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP ENVY 700-230qe Intel® Core™ i7 i7-4770 12 GB DDR3-SDRAM 2 TB HDD Windows 8.1 Micro Tower PC Black:

HP ENVY 700-230qe, 3.4 GHz, Intel® Core™ i7, 12 GB, 2 TB, DVD Super Multi, Windows 8.1

Long summary description HP ENVY 700-230qe Intel® Core™ i7 i7-4770 12 GB DDR3-SDRAM 2 TB HDD Windows 8.1 Micro Tower PC Black:

HP ENVY 700-230qe. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4770. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 150 W. Chassis type: Micro Tower. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.