HP logo

HP ENVY 700-060ea Intel® Core™ i7 i7-4770 16 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 660 Windows 8 Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17382
Info modified on:
01 Oct 2024, 07:30:09
End of life date:
25 Dec 2013
Short summary description HP ENVY 700-060ea Intel® Core™ i7 i7-4770 16 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 660 Windows 8 Tower PC Black:

HP ENVY 700-060ea, 3.4 GHz, Intel® Core™ i7, 16 GB, 2 TB, DVD-RW, Windows 8

Long summary description HP ENVY 700-060ea Intel® Core™ i7 i7-4770 16 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 660 Windows 8 Tower PC Black:

HP ENVY 700-060ea. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4770. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 660. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 460 W. Chassis type: Tower. Product type: PC

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.