HP logo

HP Pavilion TouchSmart 11-e005au AMD A6 A6-1450 Laptop 29.5 cm (11.6") Touchscreen HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39450
Info modified on:
22 Jan 2025, 05:43:46
Short summary description HP Pavilion TouchSmart 11-e005au AMD A6 A6-1450 Laptop 29.5 cm (11.6") Touchscreen HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black, Silver:

HP Pavilion TouchSmart 11-e005au, AMD A6, 1 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP Pavilion TouchSmart 11-e005au AMD A6 A6-1450 Laptop 29.5 cm (11.6") Touchscreen HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black, Silver:

HP Pavilion TouchSmart 11-e005au. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-1450, Processor frequency: 1 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: Windows 8. Product colour: Black, Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.