HP logo

HP EliteBook 850 G1 Intel® Core™ i7 i7-4600U Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 8750M Windows 7 Professional Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
182612
Info modified on:
13 Jun 2025, 17:19:40
Short summary description HP EliteBook 850 G1 Intel® Core™ i7 i7-4600U Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 8750M Windows 7 Professional Black, Silver:

HP EliteBook 850 G1, Intel® Core™ i7, 2.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP EliteBook 850 G1 Intel® Core™ i7 i7-4600U Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 8750M Windows 7 Professional Black, Silver:

HP EliteBook 850 G1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4600U, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400, Discrete graphics card model: AMD Radeon HD 8750M. Operating system installed: Windows 7 Professional. Product colour: Black, Silver

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.