HP logo

HP ProBook 4540s Intel® Core™ i5 i5-3230M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB HDD AMD Radeon HD 7650M Windows 8 Aluminium, Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14569
Info modified on:
25 Jan 2025, 22:37:49
Short summary description HP ProBook 4540s Intel® Core™ i5 i5-3230M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB HDD AMD Radeon HD 7650M Windows 8 Aluminium, Black:

HP ProBook 4540s, Intel® Core™ i5, 2.6 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 640 GB

Long summary description HP ProBook 4540s Intel® Core™ i5 i5-3230M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB HDD AMD Radeon HD 7650M Windows 8 Aluminium, Black:

HP ProBook 4540s. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3230M, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: Aluminium, Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.