HP Pavilion p6-2371ea, 2.9 GHz, Intel® Core™ i5, 8 GB, 2 TB, DVD±RW, Windows 8
HP Pavilion p6-2371ea. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2310. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Mini Tower. Product type: PC