HP logo

HP 654A Magenta Original LaserJet Toner Cartridge

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
672860
Info modified on:
30 Oct 2024, 00:04:06
Bullet Points HP 654A Magenta Original LaserJet Toner Cartridge:
  • - Original HP 654A Toner Cartridges deliver legendary HP print quality.
  • - 1 Magenta (~15,000 pages)
  • - Print high-quality black text and brilliant graphics with Original HP Supplies designed for reliability.
  • - Reliable printing you can trust
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Use Original HP toner cartridges to help save energy and resources. Enjoy easy recycling – cartridges returned through HP Planet Partners are recycled responsibly<sup>[1]</sup>.
  • - Ideal for enterprise workgroups with managed printing environments, and small and medium-size businesses that carry out in-house marketing.
  • - Depend on Original HP 654A Toner Cartridges designed specifically for your HP printer.
  • - What's in the box: Toner cartridge; Recycling guide
Warranty:
This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 654A Magenta Original LaserJet Toner Cartridge:

654A Magenta Original LaserJet Toner Cartridge

HP 654A Magenta Original LaserJet Toner Cartridge:

Ideal for enterprise workgroups with managed printing environments, and small and medium-size businesses that carry out in-house marketing.

HP 654 LaserJet Printing Supplies produce standout business documents with glossy, photo-quality colour. HP ColorSphere technology delivers consistent, professional colour. Avoid wasted time and supplies with reliable Original HP toner cartridges.

Short summary description HP 654A Magenta Original LaserJet Toner Cartridge:

HP 654A Magenta Original LaserJet Toner Cartridge, 15000 pages, Magenta, 1 pc(s)

Long summary description HP 654A Magenta Original LaserJet Toner Cartridge:

HP 654A Magenta Original LaserJet Toner Cartridge. Colour toner page yield: 15000 pages, Printing colours: Magenta, Quantity per pack: 1 pc(s)

Reasons to buy
Video
Specs
Distributors
Loading...
Disclaimer HP 654A Magenta Original LaserJet Toner Cartridge CF333A:
[4] Average color composite (C/M/Y) and black declared yields based on ISO/IEC 19798 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/learnaboutsupplies.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.