HP Photosmart Premium (C309g), Inkjet, Colour printing, Mono copying, Colour scanning, A4
HP Photosmart Premium (C309g). Print technology: Inkjet, Printing: Colour printing, Print speed (colour, normal quality, A4/US Letter): 9.5 ppm. Copying: Mono copying, Maximum copy resolution: 1200 x 600 DPI. Scanning: Colour scanning. Maximum ISO A-series paper size: A4. Wi-Fi