HP logo

HP 72 130-ml Cyan DesignJet Ink Cartridge

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
671770
Info modified on:
29 May 2025, 17:26:41
Short summary description HP 72 130-ml Cyan DesignJet Ink Cartridge:

HP 72 130-ml Cyan DesignJet Ink Cartridge, High (XL) Yield, Cyan, Dye-based ink, 130 ml, 1 pc(s)

Long summary description HP 72 130-ml Cyan DesignJet Ink Cartridge:

HP 72 130-ml Cyan DesignJet Ink Cartridge. Colour ink type: Dye-based ink, Cartridge capacity: High (XL) Yield, Colour ink volume: 130 ml, Printing colours: Cyan, Quantity per pack: 1 pc(s)

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.