HP logo

HP Elite 7500 Intel® Core™ i5 i5-3470 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Pro Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56690
Info modified on:
19 May 2022, 02:45:40
End of life date:
03 Apr 2014
Short summary description HP Elite 7500 Intel® Core™ i5 i5-3470 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Pro Micro Tower PC Black:

HP Elite 7500, 3.2 GHz, Intel® Core™ i5, 4 GB, 1 TB, DVD Super Multi, Windows 8 Pro

Long summary description HP Elite 7500 Intel® Core™ i5 i5-3470 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Pro Micro Tower PC Black:

HP Elite 7500. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3470. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: Windows 8 Pro, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.