HP Pavilion p6-2335ea, 3.6 GHz, AMD A6, 6 GB, 1 TB, DVD±RW, Windows 8
HP Pavilion p6-2335ea. Processor frequency: 3.6 GHz, Processor family: AMD A6, Processor model: A6-5400K. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon HD 7540D, Discrete graphics card model: AMD Radeon HD 7450. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 300 W. Product type: PC