HP logo

HP C2J93AT graphics card NVIDIA Quadro K2000 2 GB GDDR5

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71960
Info modified on:
02 Sept 2024, 20:30:35
End of life date:
30 Jun 2016
Short summary description HP C2J93AT graphics card NVIDIA Quadro K2000 2 GB GDDR5:

HP C2J93AT, Quadro K2000, 2 GB, GDDR5, 128 bit, 3840 x 2160 pixels, PCI Express 2.0

Long summary description HP C2J93AT graphics card NVIDIA Quadro K2000 2 GB GDDR5:

HP C2J93AT. Graphics processor family: NVIDIA, Graphics processor: Quadro K2000. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 2000 MHz. Maximum resolution: 3840 x 2160 pixels. DirectX version: 11, OpenGL version: 4.3. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.