HP logo

HP ProBook 6470b Intel® Core™ i3 i3-3110M Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 8 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14479
Info modified on:
23 Jan 2025, 18:21:29
End of life date:
28 Feb 2014
Short summary description HP ProBook 6470b Intel® Core™ i3 i3-3110M Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 8 Pro Black:

HP ProBook 6470b, Intel® Core™ i3, 2.4 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description HP ProBook 6470b Intel® Core™ i3 i3-3110M Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 8 Pro Black:

HP ProBook 6470b. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3110M, Processor frequency: 2.4 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. Mobile network generation: 3G. Operating system installed: Windows 8 Pro. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.