HP logo

HP TouchSmart 300-1360 AMD Athlon II X2 50.8 cm (20") 1600 x 900 pixels 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 3200 Windows 7 Home Premium Black, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64322
Info modified on:
21 Oct 2022, 10:14:32
Short summary description HP TouchSmart 300-1360 AMD Athlon II X2 50.8 cm (20") 1600 x 900 pixels 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 3200 Windows 7 Home Premium Black, Grey:

HP TouchSmart 300-1360, 50.8 cm (20"), HD+, AMD Athlon II X2, 4 GB, 1 TB, Windows 7 Home Premium

Long summary description HP TouchSmart 300-1360 AMD Athlon II X2 50.8 cm (20") 1600 x 900 pixels 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 3200 Windows 7 Home Premium Black, Grey:

HP TouchSmart 300-1360. Display diagonal: 50.8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels. Processor family: AMD Athlon II X2, Processor frequency: 2.8 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: AMD Radeon HD 3200. Built-in camera. Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Home Premium. Product colour: Black, Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.