HP logo

HP EliteBook Folio 9470m + UltraSlim Docking Station Intel® Core™ i5 i5-3437U Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Silver

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19279
Info modified on:
25 Jan 2025, 22:10:13
Short summary description HP EliteBook Folio 9470m + UltraSlim Docking Station Intel® Core™ i5 i5-3437U Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Silver:

HP EliteBook Folio 9470m + UltraSlim Docking Station, Intel® Core™ i5, 1.9 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP EliteBook Folio 9470m + UltraSlim Docking Station Intel® Core™ i5 i5-3437U Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Silver:

HP EliteBook Folio 9470m + UltraSlim Docking Station. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3437U, Processor frequency: 1.9 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product colour: Silver

Video
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.