HP logo

HP Elite 7500 MT + ZR2240w Intel® Core™ i7 i7-3770 6 GB DDR3-SDRAM 1 TB Windows 8 Pro Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28809
Info modified on:
07 Oct 2024, 17:41:29
Short summary description HP Elite 7500 MT + ZR2240w Intel® Core™ i7 i7-3770 6 GB DDR3-SDRAM 1 TB Windows 8 Pro Micro Tower PC Black:

HP Elite 7500 MT + ZR2240w, 3.4 GHz, Intel® Core™ i7, 6 GB, 1 TB, DVD Super Multi, Windows 8 Pro

Long summary description HP Elite 7500 MT + ZR2240w Intel® Core™ i7 i7-3770 6 GB DDR3-SDRAM 1 TB Windows 8 Pro Micro Tower PC Black:

HP Elite 7500 MT + ZR2240w. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8 Pro, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.