HP logo

HP Pavilion g6-2170sa Intel® Core™ i3 i3-2350M 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium Blue

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7834
Info modified on:
28 Jan 2025, 10:15:02
End of life date:
07 Dec 2012
Short summary description HP Pavilion g6-2170sa Intel® Core™ i3 i3-2350M 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium Blue:

HP Pavilion g6-2170sa, Intel® Core™ i3, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 6 GB, 1 TB

Long summary description HP Pavilion g6-2170sa Intel® Core™ i3 i3-2350M 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium Blue:

HP Pavilion g6-2170sa. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2350M, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Blue

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.