HP Elite x360 1040 G11 Wolf Pro Security Edition, Intel Core Ultra 7, 35.6 cm (14"), 2880 x 1800 pixels, 64 GB, 1 TB, Windows 11 Pro
HP Elite x360 1040 G11 Wolf Pro Security Edition. Product type: Laptop, Form factor: Convertible (Folder). Processor family: Intel Core Ultra 7, Processor model: 165H. Display diagonal: 35.6 cm (14"), HD type: 2.8K, Display resolution: 2880 x 1800 pixels, Touchscreen. Internal memory: 64 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Arc Graphics. Operating system installed: Windows 11 Pro. Product colour: Silver