HP logo

HP Pavilion DV6-7031TX Intel® Core™ i7 i7-3610QM 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 630M Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87669
Info modified on:
22 Jan 2025, 05:21:42
Short summary description HP Pavilion DV6-7031TX Intel® Core™ i7 i7-3610QM 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 630M Windows 7 Home Premium Black:

HP Pavilion DV6-7031TX, Intel® Core™ i7, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 640 GB

Long summary description HP Pavilion DV6-7031TX Intel® Core™ i7 i7-3610QM 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 630M Windows 7 Home Premium Black:

HP Pavilion DV6-7031TX. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3610QM, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GT 630M. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.