HP logo

HP DeskJet 3055A Thermal inkjet A4 4800 x 1200 DPI 5.5 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100806
Info modified on:
10 Jul 2023, 20:08:15
End of life date:
31 Jul 2013
Short summary description HP DeskJet 3055A Thermal inkjet A4 4800 x 1200 DPI 5.5 ppm Wi-Fi:

HP DeskJet 3055A, Thermal inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Black

Long summary description HP DeskJet 3055A Thermal inkjet A4 4800 x 1200 DPI 5.5 ppm Wi-Fi:

HP DeskJet 3055A. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 4 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Mono scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.