HP logo

HP EliteBook 8 G1i 16 inch Notebook AI PC Wolf Pro Security Edition Intel Core Ultra 7 255U Laptop 40.6 cm (16") WUXGA 24 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
979
Info modified on:
02 Aug 2025, 16:30:32
Short summary description HP EliteBook 8 G1i 16 inch Notebook AI PC Wolf Pro Security Edition Intel Core Ultra 7 255U Laptop 40.6 cm (16") WUXGA 24 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro:

HP EliteBook 8 G1i 16 inch Notebook AI PC Wolf Pro Security Edition, Intel Core Ultra 7, 40.6 cm (16"), 1920 x 1200 pixels, 24 GB, 512 GB, Windows 11 Pro

Long summary description HP EliteBook 8 G1i 16 inch Notebook AI PC Wolf Pro Security Edition Intel Core Ultra 7 255U Laptop 40.6 cm (16") WUXGA 24 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro:

HP EliteBook 8 G1i 16 inch Notebook AI PC Wolf Pro Security Edition. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Core Ultra 7, Processor model: 255U. Display diagonal: 40.6 cm (16"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 24 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Graphics. Operating system installed: Windows 11 Pro

Reasons to buy
Video
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.