HP logo

HP Pavilion g6-1331sa AMD A8 A8-3520M Laptop 39.6 cm (15.6") 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7450M Windows 7 Home Premium Charcoal, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15002
Info modified on:
24 Jan 2025, 20:59:22
End of life date:
20 Jun 2012
Short summary description HP Pavilion g6-1331sa AMD A8 A8-3520M Laptop 39.6 cm (15.6") 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7450M Windows 7 Home Premium Charcoal, Grey:

HP Pavilion g6-1331sa, AMD A8, 1.6 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 6 GB, 750 GB

Long summary description HP Pavilion g6-1331sa AMD A8 A8-3520M Laptop 39.6 cm (15.6") 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7450M Windows 7 Home Premium Charcoal, Grey:

HP Pavilion g6-1331sa. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A8, Processor model: A8-3520M, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 6620G. Operating system installed: Windows 7 Home Premium. Product colour: Charcoal, Grey

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.