HP logo

HP Spectre x360 14-eu0011ne Intel Core Ultra 7 155H Hybrid (2-in-1) 35.6 cm (14") Touchscreen 3K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Black

Brand:
Product family:
Product series:
HP segment:
Home
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3340
Info modified on:
11 Jun 2025, 10:30:01
Short summary description HP Spectre x360 14-eu0011ne Intel Core Ultra 7 155H Hybrid (2-in-1) 35.6 cm (14") Touchscreen 3K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Black:

HP Spectre x360 14-eu0011ne, Intel Core Ultra 7, 35.6 cm (14"), 2880 x 1800 pixels, 16 GB, 1 TB, Windows 11 Home

Long summary description HP Spectre x360 14-eu0011ne Intel Core Ultra 7 155H Hybrid (2-in-1) 35.6 cm (14") Touchscreen 3K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Black:

HP Spectre x360 14-eu0011ne. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel Core Ultra 7, Processor model: 155H. Display diagonal: 35.6 cm (14"), HD type: 3K, Display resolution: 2880 x 1800 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Arc Graphics. Operating system installed: Windows 11 Home. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.