HP logo

HP ProBook 4530s Intel® Core™ i3 i3-2350M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34805
Info modified on:
23 Jan 2025, 19:22:59
End of life date:
31 Aug 2012
Short summary description HP ProBook 4530s Intel® Core™ i3 i3-2350M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Grey:

HP ProBook 4530s, Intel® Core™ i3, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description HP ProBook 4530s Intel® Core™ i3 i3-2350M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Grey:

HP ProBook 4530s. Processor family: Intel® Core™ i3, Processor model: i3-2350M, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Product colour: Grey. Weight: 2.36 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.