HP logo

HP 2 GB (4 x 512 MB) 184-pin DIMM 266 MHz PC2100 memory module DRAM

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32407
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP 2 GB (4 x 512 MB) 184-pin DIMM 266 MHz PC2100 memory module DRAM:

HP 2 GB (4 x 512 MB) 184-pin DIMM 266 MHz PC2100, 2 GB, DRAM, 266 MHz, 184-pin DIMM

Long summary description HP 2 GB (4 x 512 MB) 184-pin DIMM 266 MHz PC2100 memory module DRAM:

HP 2 GB (4 x 512 MB) 184-pin DIMM 266 MHz PC2100. Internal memory: 2 GB, Internal memory type: DRAM, Memory clock speed: 266 MHz, Memory form factor: 184-pin DIMM

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.