HP EliteBook Ultra G1q, Qualcomm Snapdragon, 35.6 cm (14"), 2240 x 1400 pixels, 16 GB, 512 GB, Windows 11 Pro
HP EliteBook Ultra G1q. Product type: Laptop, Form factor: Clamshell. Processor family: Qualcomm Snapdragon, Processor model: X1E-78-100. Display diagonal: 35.6 cm (14"), HD type: 2.2K, Display resolution: 2240 x 1400 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Qualcomm Adreno GPU. Operating system installed: Windows 11 Pro. Product colour: Blue