HP logo

HP 27-cr1006na Intel Core Ultra 7 155U 68.6 cm (27") 1920 x 1080 pixels All-in-One PC 8 GB DDR5-SDRAM 1 TB SSD Windows 11 Home Wi-Fi 6 (802.11ax) White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3528
Info modified on:
14 May 2025, 20:12:10
End of life date:
31 Dec 2024
Short summary description HP 27-cr1006na Intel Core Ultra 7 155U 68.6 cm (27") 1920 x 1080 pixels All-in-One PC 8 GB DDR5-SDRAM 1 TB SSD Windows 11 Home Wi-Fi 6 (802.11ax) White:

HP 27-cr1006na, 68.6 cm (27"), Full HD, Intel Core Ultra 7, 8 GB, 1 TB, Windows 11 Home

Long summary description HP 27-cr1006na Intel Core Ultra 7 155U 68.6 cm (27") 1920 x 1080 pixels All-in-One PC 8 GB DDR5-SDRAM 1 TB SSD Windows 11 Home Wi-Fi 6 (802.11ax) White:

HP 27-cr1006na. Product type: All-in-One PC. Display diagonal: 68.6 cm (27"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: IPS. Processor family: Intel Core Ultra 7. Internal memory: 8 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Arc Graphics. Built-in camera. Operating system installed: Windows 11 Home. Product colour: White

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.