HP logo

HP ProBook 4730s Intel® Core™ i3 i3-2330M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 6490M Windows 7 Professional

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22657
Info modified on:
25 Jan 2025, 22:14:18
End of life date:
31 Dec 2011
Short summary description HP ProBook 4730s Intel® Core™ i3 i3-2330M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 6490M Windows 7 Professional:

HP ProBook 4730s, Intel® Core™ i3, 2.2 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 320 GB

Long summary description HP ProBook 4730s Intel® Core™ i3 i3-2330M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 6490M Windows 7 Professional:

HP ProBook 4730s. Processor family: Intel® Core™ i3, Processor model: i3-2330M, Processor frequency: 2.2 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: AMD Radeon HD 6490M. Operating system installed: Windows 7 Professional. Weight: 2.92 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.