HP logo

HP ProBook 4530s Intel® Celeron® B840 39.6 cm (15.6") 2 GB DDR3-SDRAM, DDR3 SDRAM 320 GB HDD Linux SUSE Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45422
Info modified on:
22 Jan 2025, 05:56:07
End of life date:
31 Aug 2012
Short summary description HP ProBook 4530s Intel® Celeron® B840 39.6 cm (15.6") 2 GB DDR3-SDRAM, DDR3 SDRAM 320 GB HDD Linux SUSE Grey:

HP ProBook 4530s, Intel® Celeron®, 1.9 GHz, 39.6 cm (15.6"), 2 GB, 320 GB, Linux SUSE

Long summary description HP ProBook 4530s Intel® Celeron® B840 39.6 cm (15.6") 2 GB DDR3-SDRAM, DDR3 SDRAM 320 GB HDD Linux SUSE Grey:

HP ProBook 4530s. Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: B840, Processor frequency: 1.9 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, DDR3 SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Linux SUSE. Product colour: Grey. Weight: 2.36 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.