HP logo

HP OMEN 30L GT13-0046na AMD Ryzen™ 7 3700X 16 GB DDR4-SDRAM 2,51 TB HDD+SSD AMD Radeon RX 5700 Windows 10 Home Tower PC Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10086
Info modified on:
11 Nov 2024, 16:52:21
End of life date:
30 Sept 2021
Short summary description HP OMEN 30L GT13-0046na AMD Ryzen™ 7 3700X 16 GB DDR4-SDRAM 2,51 TB HDD+SSD AMD Radeon RX 5700 Windows 10 Home Tower PC Black:

HP OMEN 30L GT13-0046na, 3,6 GHz, AMD Ryzen™ 7, 3700X, 16 GB, 2,51 TB, Windows 10 Home

Long summary description HP OMEN 30L GT13-0046na AMD Ryzen™ 7 3700X 16 GB DDR4-SDRAM 2,51 TB HDD+SSD AMD Radeon RX 5700 Windows 10 Home Tower PC Black:

HP OMEN 30L GT13-0046na. Processor frequency: 3,6 GHz, Processor family: AMD Ryzen™ 7, Processor model: 3700X. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 2,51 TB, Storage media: HDD+SSD. Discrete graphics card model: AMD Radeon RX 5700. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Tower. Product type: PC. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.