HP logo

HP EliteDesk 800 G5 Intel® Core™ i7 i7-9700K 16 GB DDR4-SDRAM 2.51 TB HDD+SSD Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15907
Info modified on:
09 Mar 2024, 14:19:00
Short summary description HP EliteDesk 800 G5 Intel® Core™ i7 i7-9700K 16 GB DDR4-SDRAM 2.51 TB HDD+SSD Tower PC Black:

HP EliteDesk 800 G5, 3.6 GHz, Intel® Core™ i7, i7-9700K, 16 GB, DDR4-SDRAM, 2.51 TB

Long summary description HP EliteDesk 800 G5 Intel® Core™ i7 i7-9700K 16 GB DDR4-SDRAM 2.51 TB HDD+SSD Tower PC Black:

HP EliteDesk 800 G5. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-9700K. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 2.51 TB, Storage media: HDD+SSD, Card reader integrated. On-board graphics card model: Intel® UHD Graphics 630. Chassis type: Tower. Product type: PC. Weight: 9.86 kg. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.