HP logo

HP Z4 G4 Intel® Core™ i7 i7-7800X 32 GB DDR4-SDRAM 2 TB HDD+SSD NVIDIA Quadro P2200 Windows 10 Pro Tower Workstation Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12878
Info modified on:
09 Mar 2024, 14:26:42
Short summary description HP Z4 G4 Intel® Core™ i7 i7-7800X 32 GB DDR4-SDRAM 2 TB HDD+SSD NVIDIA Quadro P2200 Windows 10 Pro Tower Workstation Black:

HP Z4 G4, 3.5 GHz, Intel® Core™ i7, 32 GB, 2 TB, DVD-RW, Windows 10 Pro

Long summary description HP Z4 G4 Intel® Core™ i7 i7-7800X 32 GB DDR4-SDRAM 2 TB HDD+SSD NVIDIA Quadro P2200 Windows 10 Pro Tower Workstation Black:

HP Z4 G4. Processor frequency: 3.5 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7800X. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 2 TB, Storage media: HDD+SSD, Optical drive type: DVD-RW. Discrete graphics card model: NVIDIA Quadro P2200. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 1000 W. Chassis type: Tower. Product type: Workstation

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.