HP Z2 G4, 3.4 GHz, Intel Xeon E, 32 GB, 2.51 TB, DVD±RW, Windows 10 Pro for Workstations
HP Z2 G4. Processor frequency: 3.4 GHz, Processor family: Intel Xeon E, Processor model: E-2236. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 2.51 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA Quadro P2200. Operating system installed: Windows 10 Pro for Workstations, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Tower. Product type: Workstation