HP logo

HP V28 computer monitor 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD LED Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
163211
Info modified on:
03 Mar 2025, 15:38:19
End of life date:
30 Jun 2023
Short summary description HP V28 computer monitor 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD LED Black:

HP V28, 71.1 cm (28"), 3840 x 2160 pixels, 4K Ultra HD, LED, 1 ms, Black

Long summary description HP V28 computer monitor 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD LED Black:

HP V28. Display diagonal: 71.1 cm (28"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Reasons to buy
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.