HP logo

HP Pavilion x360 14-ek1501sa Intel® Core™ i5 i5-1335U Hybrid (2-in-1) 35.6 cm (14") Touchscreen Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver

Brand:
Product family:
Product series:
HP segment:
Home
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4344
Info modified on:
22 May 2025, 13:51:20
Short summary description HP Pavilion x360 14-ek1501sa Intel® Core™ i5 i5-1335U Hybrid (2-in-1) 35.6 cm (14") Touchscreen Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver:

HP Pavilion x360 14-ek1501sa, Intel® Core™ i5, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 512 GB, Windows 11 Home

Long summary description HP Pavilion x360 14-ek1501sa Intel® Core™ i5 i5-1335U Hybrid (2-in-1) 35.6 cm (14") Touchscreen Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver:

HP Pavilion x360 14-ek1501sa. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-1335U. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product colour: Silver

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.