HP logo

HP 17-cn0104na Intel® Pentium® Silver N5030 Laptop 43.9 cm (17.3") Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home in S mode Black

Brand:
HP segment:
Home
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17374
Info modified on:
03 May 2025, 15:31:06
Short summary description HP 17-cn0104na Intel® Pentium® Silver N5030 Laptop 43.9 cm (17.3") Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home in S mode Black:

HP 17-cn0104na, Intel® Pentium® Silver, 1.1 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description HP 17-cn0104na Intel® Pentium® Silver N5030 Laptop 43.9 cm (17.3") Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home in S mode Black:

HP 17-cn0104na. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium® Silver, Processor model: N5030, Processor frequency: 1.1 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 605. Operating system installed: Windows 11 Home in S mode. Product colour: Black

Reasons to buy
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.