HP logo

HP ZBook G3 Intel® Core™ i7 i7-6700HQ Mobile workstation 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Grey

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16162
Info modified on:
08 Mar 2024, 09:07:54
Short summary description HP ZBook G3 Intel® Core™ i7 i7-6700HQ Mobile workstation 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Grey:

HP ZBook G3, Intel® Core™ i7, 2.6 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description HP ZBook G3 Intel® Core™ i7 i7-6700HQ Mobile workstation 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Grey:

HP ZBook G3. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2.6 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 530. Product colour: Grey. Weight: 3 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.