HP logo

HP ProDesk 600 G2 Intel® Core™ i7 i7-6700 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110563
Info modified on:
09 Mar 2024, 14:04:25
Short summary description HP ProDesk 600 G2 Intel® Core™ i7 i7-6700 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Micro Tower PC Black:

HP ProDesk 600 G2, 3.4 GHz, Intel® Core™ i7, i7-6700, 16 GB, 256 GB, Windows 10 Pro

Long summary description HP ProDesk 600 G2 Intel® Core™ i7 i7-6700 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Micro Tower PC Black:

HP ProDesk 600 G2. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 280 W. Chassis type: Micro Tower. Product type: PC. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.