HP logo

HP P500 250 GB USB Type-C 3.2 Gen 2 (3.1 Gen 2) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54547
Info modified on:
04 Apr 2025, 11:03:50
Short summary description HP P500 250 GB USB Type-C 3.2 Gen 2 (3.1 Gen 2) Black:

HP P500, 250 GB, 2.5", USB Type-C, 3.2 Gen 2 (3.1 Gen 2), 370 MB/s, Black

Long summary description HP P500 250 GB USB Type-C 3.2 Gen 2 (3.1 Gen 2) Black:

HP P500. SSD capacity: 250 GB, SSD form factor: 2.5". USB connector: USB Type-C, USB version: 3.2 Gen 2 (3.1 Gen 2). Read speed: 370 MB/s, Write speed: 200 MB/s. Product colour: Black

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.