HP OMEN Transceptor 15 Rolltop Backpack, Backpack, 39.6 cm (15.6"), Shoulder strap, 1.15 kg
HP OMEN Transceptor 15 Rolltop Backpack. Case type: Backpack, Maximum screen size: 39.6 cm (15.6"), Shoulder strap. Weight: 1.15 kg. Surface coloration: Monochromatic