HP logo

HP DeskJet 2724 All-in-One Printer, Color, Printer for Home, Print, copy, scan, Scan to PDF

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133390
Info modified on:
16 Jun 2025, 23:51:51
End of life date:
31 Aug 2022
Short summary description HP DeskJet 2724 All-in-One Printer, Color, Printer for Home, Print, copy, scan, Scan to PDF:

HP DeskJet 2724 All-in-One Printer, Color, Printer for Home, Print, copy, scan, Scan to PDF, Thermal inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, White

Long summary description HP DeskJet 2724 All-in-One Printer, Color, Printer for Home, Print, copy, scan, Scan to PDF:

HP DeskJet 2724 All-in-One Printer, Color, Printer for Home, Print, copy, scan, Scan to PDF. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 5.5 ppm. Copying: Colour copying, Maximum copy resolution: 300 x 300 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.