HP logo

HP Spectre x360 14-ef0046TU Intel® Core™ i7 i7-1255U Hybrid (2-in-1) 34.3 cm (13.5") Touchscreen 3K2K 16 GB LPDDR4x-SDRAM Wi-Fi 6E (802.11ax) Windows 11 Home Black

Brand:
Product family:
Product series:
HP segment:
Home
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2848
Info modified on:
22 Jan 2025, 22:08:25
Short summary description HP Spectre x360 14-ef0046TU Intel® Core™ i7 i7-1255U Hybrid (2-in-1) 34.3 cm (13.5") Touchscreen 3K2K 16 GB LPDDR4x-SDRAM Wi-Fi 6E (802.11ax) Windows 11 Home Black:

HP Spectre x360 14-ef0046TU, Intel® Core™ i7, 34.3 cm (13.5"), 3000 x 2000 pixels, 16 GB, Windows 11 Home, Black

Long summary description HP Spectre x360 14-ef0046TU Intel® Core™ i7 i7-1255U Hybrid (2-in-1) 34.3 cm (13.5") Touchscreen 3K2K 16 GB LPDDR4x-SDRAM Wi-Fi 6E (802.11ax) Windows 11 Home Black:

HP Spectre x360 14-ef0046TU. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-1255U. Display diagonal: 34.3 cm (13.5"), HD type: 3K2K, Display resolution: 3000 x 2000 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product colour: Black. Weight: 1.36 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.