HP logo

HP Z2 Tower G4 Workstation Intel® Core™ i7 i7-9700 16 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Black

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30868
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
30 Jun 2021
Short summary description HP Z2 Tower G4 Workstation Intel® Core™ i7 i7-9700 16 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Black:

HP Z2 Tower G4 Workstation, 3 GHz, Intel® Core™ i7, i7-9700, 16 GB, 1 TB, Windows 10 Pro

Long summary description HP Z2 Tower G4 Workstation Intel® Core™ i7 i7-9700 16 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Black:

HP Z2 Tower G4 Workstation. Processor frequency: 3 GHz, Processor family: Intel® Core™ i7, Processor model: i7-9700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: Tower. Product type: Workstation. Weight: 7 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.