HP logo

HP EliteDesk 705 G4 AMD Ryzen™ 7 PRO 2700X 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 580 Windows 10 Pro Micro Tower Workstation Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82126
Info modified on:
11 Nov 2024, 16:49:18
End of life date:
15 Apr 2020
Short summary description HP EliteDesk 705 G4 AMD Ryzen™ 7 PRO 2700X 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 580 Windows 10 Pro Micro Tower Workstation Black:

HP EliteDesk 705 G4, 3.7 GHz, AMD Ryzen™ 7 PRO, 16 GB, 512 GB, DVD±RW, Windows 10 Pro

Long summary description HP EliteDesk 705 G4 AMD Ryzen™ 7 PRO 2700X 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 580 Windows 10 Pro Micro Tower Workstation Black:

HP EliteDesk 705 G4. Processor frequency: 3.7 GHz, Processor family: AMD Ryzen™ 7 PRO, Processor model: 2700X. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon RX 580. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: Micro Tower. Product type: Workstation. Product colour: Black

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.