HP logo

HP ProBook 450 G6 Intel® Core™ i3 i3-8145U Laptop 39.6 cm (15.6") 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19439
Info modified on:
09 Mar 2024, 14:04:25
Short summary description HP ProBook 450 G6 Intel® Core™ i3 i3-8145U Laptop 39.6 cm (15.6") 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

HP ProBook 450 G6, Intel® Core™ i3, 2.1 GHz, 39.6 cm (15.6"), 8 GB, 128 GB, Windows 10 Pro

Long summary description HP ProBook 450 G6 Intel® Core™ i3 i3-8145U Laptop 39.6 cm (15.6") 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

HP ProBook 450 G6. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-8145U, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product colour: Silver. Weight: 2 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.